3 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 3POS GOLD SOLDER
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1556-ND | 03AC0860 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 800 volts | |
| Current Rating | 17.0 amps |