4 Pos 2.54mm RA Thru-Hole Unshrouded Header, Gold/Tin Product overview: 826631-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826631-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
TE Connectivity AMPMODU Series, 2.54mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination, 3A
4P MOD 2 PIN HEADER ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-826631-4 | 826631-4-ND | 792-826631-4 | 16H7635 |
| Product Name | Electronic Connector | Headers, Male Pins | TE Connectivity AMPMODU Series, 2.54mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination, 3A | 4P Mod 2 Pin Header Rohs Compliant Amp - Te Connectivity |
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps | 5.0 amps | 3.0 amps | |
| Connector Type | Header Connector |