NorComp Circular Connector Assemblies 822BR04-213R001

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1595-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1595-ND
Circular Connector Assemblies NOR1595-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp - 03AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
03AC0825
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp 03AC0825
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1595-ND 03AC0825
Product Name Circular Connector Assemblies Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 610 volts
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51786-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
Strip Connector Standards - Type Surface Mount - A24001-018 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details