"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
6 Pos RA Header 2.54mm Thru-Hole Male Pin Connector Product overview: 825437-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-825437-6 can be used for catalog matching and distributor lookup.
TE Connectivity 825437-6 Pin Header
TE Connectivity 825437-6 Pin Header
TE Connectivity 825437-6 Pin Header
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106733-ND | 316-825437-6 | 3885983 | 3885983P | 77AC1669 |
| Product Name | Headers, Male Pins | Electronic Connector | PCB Headers | PCB Headers | Mod Ii Hdr R.a. Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Current Rating | 5.0 amps | 3.0 amps | |||
| Number of Contacts | 6 # |