TE Connectivity PCB Headers 826925-3

Description
TE Connectivity 826925-3 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 826925-3 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1650691 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650691
PCB Headers 1650691
TE Connectivity 826925-3 Pin Header

TE Connectivity 826925-3 Pin Header

Supplier's Site
PCB Headers - 6695348 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695348
PCB Headers 6695348
TE Connectivity 826925-3 Pin Header

TE Connectivity 826925-3 Pin Header

Supplier's Site
PCB Headers - 6695348P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695348P
PCB Headers 6695348P
TE Connectivity 826925-3 Pin Header

TE Connectivity 826925-3 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 17-826925-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-826925-3-ND
Headers, Male Pins 17-826925-3-ND
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-826925-3
3A Electronic Connector 316-826925-3
6 Pos 2.54mm Straight Thru-Hole Header, 3A, Male Pin Product overview: 826925-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826925-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Straight Thru-Hole Header, 3A, Male Pin Product overview: 826925-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826925-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles -  - Win Source Electronics
Laguna Hills, CA, United States
Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles
Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles Part Status: Obsolete Contact Type: Female Socket Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.500" (12.70mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles
Part Status: Obsolete
Contact Type: Female Socket
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.500" (12.70mm)

Buy Now Datasheet
03P Modu 2 Pin Hdr. Amp - Te Connectivity - 77AC1710 - Newark, An Avnet Company
Chicago, IL, United States
03P Modu 2 Pin Hdr. Amp - Te Connectivity
77AC1710
03P Modu 2 Pin Hdr. Amp - Te Connectivity 77AC1710
03P MODU 2 PIN HDR.

03P MODU 2 PIN HDR.

Supplier's Site Datasheet
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 13M4154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
13M4154
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 13M4154
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650691 6695348 6695348P 826925-3 17-826925-3-ND 316-826925-3 77AC1710 13M4154
Product Name PCB Headers PCB Headers PCB Headers Headers, Male Pins 3A Electronic Connector Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles 03P Modu 2 Pin Hdr. Amp - Te Connectivity Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Geometry Straight; Straight Straight; Straight Straight
Termination Solder Solder Through Hole Solder Through Hole Straight
Mounting Through hole Through hole Through Hole Fixed
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data