TE Connectivity Connectors,Interconnects 826942-3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-826942-3
3A Electronic Connector 316-826942-3
6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A Product overview: 826942-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826942-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A Product overview: 826942-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826942-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122915-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122915-ND
Headers, Male Pins A122915-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
3P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity - 16H7749 - Newark, An Avnet Company
Chicago, IL, United States
3P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
16H7749
3P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity 16H7749
3P MOD2 STIFT LEI ROHS COMPLIANT: YES

3P MOD2 STIFT LEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-826942-3 A122915-ND 16H7749
Product Name Connectors,Interconnects 3A Electronic Connector Headers, Male Pins 3P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data