"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Electronic Component
DIP SOCKET, 24POS, THROUGH HOLE; No. of Contacts:24Contacts;
CONN IC DIP SOCKET 24POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114541-ND | 824-AG31D | 94F3975 | 824-AG31D |
| Product Name | IC Sockets | Dip Socket, 24Pos, Through Hole; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors | |
| Mounting | Through Hole |