TE Connectivity Connectors,Interconnects 826629-9

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Number of Positions Loaded: All Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Number of Positions Loaded: All Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Number of Positions Loaded: All Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Connector Type: Receptacle
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)

Buy Now Datasheet
Headers, Male Pins - 826629-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
826629-9-ND
Headers, Male Pins 826629-9-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 600V Electronic Connector
316-826629-9
3A 600V Electronic Connector 316-826629-9
9 Pos 2.54mm Straight Header HDR, Gold/Tin Plated, 3A, 600V Product overview: 826629-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-9 can be used for catalog matching and distributor lookup.

9 Pos 2.54mm Straight Header HDR, Gold/Tin Plated, 3A, 600V Product overview: 826629-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1735362 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735362
PCB Headers 1735362
TE Connectivity 826629-9 Pin Header

TE Connectivity 826629-9 Pin Header

Supplier's Site
PCB Headers - 6695275P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695275P
PCB Headers 6695275P
TE Connectivity 826629-9 Pin Header

TE Connectivity 826629-9 Pin Header

Supplier's Site
PCB Headers - 6695275 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695275
PCB Headers 6695275
TE Connectivity 826629-9 Pin Header

TE Connectivity 826629-9 Pin Header

Supplier's Site
9P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity - 16H7630 - Newark, An Avnet Company
Chicago, IL, United States
9P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
16H7630
9P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity 16H7630
9P MOD2 STIFT LEI ROHS COMPLIANT: YES

9P MOD2 STIFT LEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 826629-9-ND 316-826629-9 1735362 6695275P 16H7630
Product Name Connectors,Interconnects Headers, Male Pins 3A 600V Electronic Connector PCB Headers PCB Headers 9P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
Termination Solder Through Hole Solder
Connector Type Header Connector Board to Board Connector; Wire to Board Connector
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data