14 Pos 2.54mm Unshrouded Header HDR, Male Pin, 3A, Tin Plated Product overview: 826925-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826925-7 can be used for catalog matching and distributor lookup.
TE Connectivity 826925-7 Pin Header
TE Connectivity 826925-7 Pin Header
TE Connectivity 826925-7 Pin Header
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-826925-7 | 6695358P | 1650692 | 6695358 | A106481-ND |
| Product Name | 3A Electronic Connector | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | Solder | ||
| Current Rating | 3.0 amps | 5.0 amps | |||
| Geometry | Straight | Straight; Straight | Straight; Straight |