TE Connectivity 826634-6 Pin Header
TE Connectivity 826634-6 Pin Header
TE Connectivity 826634-6 Pin Header
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
MODU HEADER ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1735389 | 6689491P | A121769-ND | 16H7649 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Modu Header Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |