"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
TE Connectivity 826949-5 Pin Header
TE Connectivity 826949-5 Pin Header
TE Connectivity 826949-5 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122663-ND | 6812553 | 1648965 | 6812553P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | Through hole | |
| Current Rating | 5.0 amps |