TE Connectivity Headers, Male Pins 826646-3

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106474-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106474-ND
Headers, Male Pins A106474-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-826646-3
Electronic Connector 316-826646-3
3 Pos 2.54mm Straight Header, Gold Plated, PBT, Green Product overview: 826646-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826646-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Straight Header, Gold Plated, PBT, Green Product overview: 826646-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826646-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 18AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
18AH0508
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 18AH0508
CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton - 792-826646-3 - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton
792-826646-3
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton 792-826646-3
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton

Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106474-ND 316-826646-3 18AH0508 792-826646-3
Product Name Headers, Male Pins Electronic Connector Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Automotive Carton
Connector Type Header Connector Board to Board Connector Automotive Connector
Unlock Full Specs
to access all available technical data