TE Connectivity Headers, Male Pins 826926-6

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106757-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106757-ND
Headers, Male Pins A106757-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-826926-6
Electronic Connector 316-826926-6
6 Pos 2.54mm Pitch Straight Thru-Hole Male Header Product overview: 826926-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826926-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Pitch Straight Thru-Hole Male Header Product overview: 826926-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826926-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box - 792-826926-6 - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box
792-826926-6
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box 792-826926-6
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box

Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box

Supplier's Site
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 13M4165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
13M4165
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 13M4165
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106757-ND 316-826926-6 792-826926-6 13M4165
Product Name Headers, Male Pins Electronic Connector Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Box Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole Through Hole
Current Rating 5.0 amps 3.0 amps 3.0 amps
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data