"10 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
10 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole, Female Product overview: 826852-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826852-3 can be used for catalog matching and distributor lookup.
Conn Mate N Lock RCP 10 POS 6.35mm Solder ST Thru-Hole 10 Terminal 1 Port
CONN HDR 10POS 0.25 TIN PCB
10P UN-MNL BU SOCK
10P UN-MNL BU SOCK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A131119-ND | 316-826852-3 | 792-826852-3 | 826852-3 | 01Y1875 |
| Product Name | Headers, Receptacles, Female Sockets | 19A 600V Electronic Connector | Conn Mate N Lock RCP 10 POS 6.35mm Solder ST Thru-Hole 10 Terminal 1 Port | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 10P Un-Mnl Bu Sock Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Number of Contacts | 10 # | ||||
| Gender | Female / Jack |