TE Connectivity Headers, Male Pins 826646-6

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106476-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106476-ND
Headers, Male Pins A106476-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects>Termin al Blocks>Barrier Blocks Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.291" (7.40mm) Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects>Terminal Blocks>Barrier Blocks
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Fixed
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.291" (7.40mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-826646-6
Electronic Connector 316-826646-6
6 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating Product overview: 826646-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826646-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating Product overview: 826646-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826646-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity - 16H7655 - Newark, An Avnet Company
Chicago, IL, United States
6P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
16H7655
6P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity 16H7655
6P MOD2 STIFT LEI ROHS COMPLIANT: YES

6P MOD2 STIFT LEI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106476-ND 316-826646-6 16H7655
Product Name Headers, Male Pins Connectors, Interconnects - Terminal Blocks - Barrier Blocks Electronic Connector 6P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data