TE Connectivity 826662-5 Pin Header
TE Connectivity 826662-5 Pin Header
TE Connectivity 826662-5 Pin Header
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
5P MOD2 STIFT LEI ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1618610 | 6689646P | 826662-5-ND | 16H7708 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 5P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |