TE Connectivity 826926-5 Pin Header
TE Connectivity 826926-5 Pin Header
TE Connectivity 826926-5 Pin Header
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
5P AMPMODU II STIFT LEI
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6695323 | 6695323P | A106484-ND | 42AJ7264 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 5P Ampmodu Ii Stift Lei Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |