"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
7P AMPMODU II STIFT LEI
7P MOD2 STIFT LEI ROHS COMPLIANT: YES
CONN HEADER VERT 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122658-ND | 77AC1699 | 826656-7 |
| Product Name | Headers, Male Pins | 7P Ampmodu Ii Stift Lei Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |