Pin header 2w s/r straight gold Mod II
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Board-To-Board Connector, Through Hole, Header, 2, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6689511 | A121770-ND | 96H6120 | 18AH0507 |
| Product Name | PCB Headers | Headers, Male Pins | Board-To-Board Connector, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity | Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | Board to Board Connector |
| Geometry | Straight; Straight | |||
| Termination | Solder | Through Hole Straight |