TE Connectivity 825457-3 Pin Header
TE Connectivity 825457-3 Pin Header
TE Connectivity 825457-3 Pin Header
6 POS RA Header, 2.54mm Pitch, Gold Contact, 3A, Thru-Hole Product overview: 825457-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-825457-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
MOD II HSG R.A. 3 POS
MOD II HSG R.A. 3 POS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6812442 | 6812442P | 316-825457-3 | A122907-ND | 77AC1674 |
| Product Name | PCB Headers | PCB Headers | 3A Electronic Connector | Headers, Male Pins | Mod Ii Hsg R.a. 3 Pos Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Through Hole | |||
| Mounting | Through hole | Through Hole, Right Angle |