Molex Rectangular Connectors - 5035481620 5035481620

Description
Manufacturer: Molex Win Source Part Number: 736502-5035481620 Packaging: Reel Number of Positions: 16 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 736502-5035481620 Packaging: Reel Number of Positions: 16 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5035481620 - 736502-5035481620 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5035481620
736502-5035481620
Rectangular Connectors - 5035481620 736502-5035481620
Manufacturer: Molex Win Source Part Number: 736502-5035481620 Packaging: Reel Number of Positions: 16 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 736502-5035481620
Packaging: Reel
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.027" (0.68mm)
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - WM4663TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM4663TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM4663TR-ND
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 50V 300mA Electronic Connector
308-5035481620
SMD 50V 300mA Electronic Connector 308-5035481620
16 Pos Receptacle, 0.4mm Pitch, 50V, 300mA, Gold, SMD Product overview: 5035481620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035481620 can be used for catalog matching and distributor lookup.

16 Pos Receptacle, 0.4mm Pitch, 50V, 300mA, Gold, SMD Product overview: 5035481620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035481620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5035481620
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5035481620
CONN RCPT 16POS SMD GOLD

CONN RCPT 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 736502-5035481620 WM4663TR-ND 308-5035481620 5035481620
Product Name Rectangular Connectors - 5035481620 Arrays, Edge Type, Mezzanine (Board to Board) SMD 50V 300mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Category Board to Board Connector
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10404800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Headers, Male Pins - A114688-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details