20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
0.4mm Pitch 20Ckt 50V 300mA Male SMT Connector Product overview: 5033082010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033082010 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1128981-5033082010
Packaging: Reel
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.022" (0.57mm)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN PLUG 20POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM14487TR-ND | 308-5033082010 | 1128981-5033082010 | 5033082010 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | 50V 300mA Electronic Connector | Rectangular Connectors - 5033082010 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | SMD | ||
| Contact Pitch | 0.4064 mm (0.0160 inch) |