Molex Arrays, Edge Type, Mezzanine (Board to Board) 5033043010

Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM14484TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM14484TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM14484TR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-5033043010
Electronic Connector 308-5033043010
Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 30Ckt EmbsTp Pkg Product overview: 5033043010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033043010 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 30Ckt EmbsTp Pkg Product overview: 5033043010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033043010 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5033043010 - 1128979-5033043010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5033043010
1128979-5033043010
Rectangular Connectors - 5033043010 1128979-5033043010
Manufacturer: Molex Win Source Part Number: 1128979-5033043010 Packaging: Reel Number of Positions: 30 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1128979-5033043010
Packaging: Reel
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.027" (0.68mm)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5033043010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5033043010
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM14484TR-ND 308-5033043010 1128979-5033043010 5033043010
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Rectangular Connectors - 5033043010 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data