Manufacturer: TE Connectivity
Win Source Part Number: 856093-4-5353512-0
Series: Fine Stack (FS)
Features: Position Connector
Package: Reel - TR
Family Name: 5353512
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 4-5353512-0-ND, -4-5353512-0-SI, A111202CT, A111202TR
0.5mm Pitch Receptacle Header, 40 Pos, Straight, SMD, 250V Product overview: 4-5353512-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-5353512-0 can be used for catalog matching and distributor lookup.
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 40POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.5MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 856093-4-5353512-0 | 316-4-5353512-0 | A111202TR-ND | 4-5353512-0 | 67K7608 |
| Product Name | Rectangular Connectors - 4-5353512-0 | SMD 250V Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 40 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Termination | SMD/SMT | ||||
| Voltage Rating | 250 volts | ||||
| Current Rating | 0.3 amps |