34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Number of Positions: 5
Mounting Type: Surface Mount
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD T/R Product overview: 5055503420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5055503420 can be used for catalog matching and distributor lookup.
CONN RCPT 34POS SMD GOLD
CONN RCPT 34POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 23-5055503420CT-ND | 308-5055503420 | 5055503420 | 514-5055503420 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN RCPT 34POS SMD GOLD |
| Category | Board to Board Connector |