100 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold
CONNECTOR, RCPT, 100POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 473-100-571-002-ND | 78AC5787 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Rcpt, 100Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac |
| Category | Board to Board Connector |