0.4mm Pitch 30Ckt Board-to-Board Connector, Gold Plated Bronze, 50V Product overview: 5024263010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5024263010 can be used for catalog matching and distributor lookup.
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: Molex
Win Source Part Number: 1128960-5024263010
Packaging: Reel
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00μin (0.100μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.039" (1.00mm)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN RCPT 30POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-5024263010 | WM20805TR-ND | 1128960-5024263010 | 5024263010 |
| Product Name | 50V Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Hard To Find - 5024263010 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | |||
| Current Rating | 0.3 amps | |||
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty |