Molex Arrays, Edge Type, Mezzanine (Board to Board) 5037721010

Description
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM6248TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM6248TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM6248TR-ND
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5037721010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5037721010
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site
CONN RCPT 10POS 0.4MM SMD GOLD - 514-5037721010 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 10POS 0.4MM SMD GOLD
514-5037721010
CONN RCPT 10POS 0.4MM SMD GOLD 514-5037721010
CONN RCPT 10POS 0.4MM SMD GOLD

CONN RCPT 10POS 0.4MM SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM6248TR-ND 5037721010 514-5037721010
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 10POS 0.4MM SMD GOLD
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details