Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 505070
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 14
Pitch: 0.014" (0.35mm)
Number of Rows: 2
Mounting Type: Surface Mount
CONN PLUG 14POS SMD GOLD
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 14POS SMD GOLD
Conn Board to Board PL 14 POS 0.35mm Solder ST SMD T/R Product overview: 5050701422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050701422 can be used for catalog matching and distributor lookup.
CONN PLUG 14POS SMD GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-5050701422DKR-ND | 308-5050701422 | 5050701422 | |
| Product Name | Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |