Win Source Part Number: 1380853-5019205001
Category: Connectors, Interconnects>Rectan
Series: SlimStack 501920
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 4mm
Height Above Board: 0.135" (3.43mm)
Standard Package: 1,500 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 501920
Moisture Sensitivity Level (MSL): 1 (Unlimited)
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
0.5 B/b Plug Hsg Assy 50CKT Em 0.5 B/b Plug Hsgassy Product overview: 5019205001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5019205001 can be used for catalog matching and distributor lookup.
CONN PLUG 50POS SMD GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380853-5019205001 | WM20783DKR-ND | 308-5019205001 | 5019205001 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Category | Board to Board Connector | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) |