Molex Arrays, Edge Type, Mezzanine (Board to Board) 5015313410

Description
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5015313410TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5015313410TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5015313410TR-ND
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5015313410 - 907019-5015313410 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5015313410
907019-5015313410
Rectangular Connectors - 5015313410 907019-5015313410
Manufacturer: Molex, LLC Win Source Part Number: 907019-5015313410 Series: SlimStack 501531 Features: 34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM9071TR-ND, WM9071CT, 23-501531-3410DKR, WM9071DKR, 501531-3410, WM9071DKR-ND, 501531-3410-TR1500, 23-5015313410TR, WM9071CT-ND, WM9071TR, 23-501531-3410CT

Manufacturer: Molex, LLC
Win Source Part Number: 907019-5015313410
Series: SlimStack 501531
Features: 34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM9071TR-ND, WM9071CT, 23-501531-3410DKR, WM9071DKR, 501531-3410, WM9071DKR-ND, 501531-3410-TR1500, 23-5015313410TR, WM9071CT-ND, WM9071TR, 23-501531-3410CT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5015313410
SMD Electronic Connector 308-5015313410
CONN PLUG 34POS SMD GOLD Product overview: 5015313410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015313410 can be used for catalog matching and distributor lookup.

CONN PLUG 34POS SMD GOLD Product overview: 5015313410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015313410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN PLUG 34POS SMD GOLD - 514-5015313410 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 34POS SMD GOLD
514-5015313410
CONN PLUG 34POS SMD GOLD 514-5015313410
CONN PLUG 34POS SMD GOLD

CONN PLUG 34POS SMD GOLD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5015313410
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5015313410
CONN PLUG 34POS SMD GOLD

CONN PLUG 34POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 23-5015313410TR-ND 907019-5015313410 308-5015313410 514-5015313410 5015313410
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5015313410 SMD Electronic Connector CONN PLUG 34POS SMD GOLD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data