Molex SMD Electronic Connector 5052703012

Description
Conn Board to Board RCP 30 POS 0.35mm Solder ST SMD T/R Product overview: 5052703012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052703012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board RCP 30 POS 0.35mm Solder ST SMD T/R Product overview: 5052703012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052703012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-5052703012
SMD Electronic Connector 308-5052703012
Conn Board to Board RCP 30 POS 0.35mm Solder ST SMD T/R Product overview: 5052703012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052703012 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 30 POS 0.35mm Solder ST SMD T/R Product overview: 5052703012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052703012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 54 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 54 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052703012DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052703012DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052703012DKR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052703012TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052703012TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052703012TR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052703012CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052703012CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052703012CT-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5052703012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5052703012
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 308-5052703012 23-5052703012DKR-ND 5052703012
Product Name SMD Electronic Connector Connectors,Interconnects Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Fixed Surface Mount
Unlock Full Specs
to access all available technical data