TE Connectivity Connectors,Interconnects 5084616-8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 108-LFBGA, CSPBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 108-LFBGA, CSPBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 108-LFBGA, CSPBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 108-LFBGA, CSPBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5084616-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-8
Board to Board & Mezzanine Connectors 5084616-8
0.8FH,R13H.5,160,08/ Sn,TR,SC

0.8FH,R13H.5,160,08/Sn,TR,SC

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99240CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99240CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99240CT-ND
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99240TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99240TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99240TR-ND
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5084616-8
Electronic Connector 316-5084616-8
160 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 5084616-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-8 can be used for catalog matching and distributor lookup.

160 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 5084616-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084616-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084616-8
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site
0.8Fh,r13H.5,160,08/sn,tr,sc Amp - Te Connectivity - 19R0861 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,160,08/sn,tr,sc Amp - Te Connectivity
19R0861
0.8Fh,r13H.5,160,08/sn,tr,sc Amp - Te Connectivity 19R0861
0.8FH,R13H.5,160,08/ SN,TR,SC

0.8FH,R13H.5,160,08/SN,TR,SC

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5084616-8 A99240CT-ND 316-5084616-8 5084616-8 19R0861
Product Name Connectors,Interconnects Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r13H.5,160,08/sn,tr,sc Amp - Te Connectivity
Mounting Fixed Surface Mount
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Unlock Full Specs
to access all available technical data