Molex Rectangular Connectors - 5050700622 5050700622

Description
Manufacturer: Molex, LLC Win Source Part Number: 844882-5050700622 Series: SlimStack Armor 505070 Features: Position Connector Package: Reel - TR Family Name: 505070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: 900-5050700622TR, 505070-0622, 900-5050700622CT, 5050700622-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 844882-5050700622 Series: SlimStack Armor 505070 Features: Position Connector Package: Reel - TR Family Name: 505070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: 900-5050700622TR, 505070-0622, 900-5050700622CT, 5050700622-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5050700622 - 844882-5050700622 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5050700622
844882-5050700622
Rectangular Connectors - 5050700622 844882-5050700622
Manufacturer: Molex, LLC Win Source Part Number: 844882-5050700622 Series: SlimStack Armor 505070 Features: Position Connector Package: Reel - TR Family Name: 505070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: 900-5050700622TR, 505070-0622, 900-5050700622CT, 5050700622-ND

Manufacturer: Molex, LLC
Win Source Part Number: 844882-5050700622
Series: SlimStack Armor 505070
Features: Position Connector
Package: Reel - TR
Family Name: 505070
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: 900-5050700622TR, 505070-0622, 900-5050700622CT, 5050700622-ND

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-5050700622
SMD Electronic Connector 308-5050700622
6 Pos 0.35mm Header, Solder ST, SMD, Gold/Ni Term Product overview: 5050700622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050700622 can be used for catalog matching and distributor lookup.

6 Pos 0.35mm Header, Solder ST, SMD, Gold/Ni Term Product overview: 5050700622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050700622 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050700622CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050700622CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050700622CT-ND
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050700622TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050700622TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050700622TR-ND
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050700622DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050700622DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050700622DKR-ND
CONN PLUG 6POS SMD GOLD

CONN PLUG 6POS SMD GOLD

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5050700622
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5050700622
CONN PLUG 6POS SMD GOLD

CONN PLUG 6POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 844882-5050700622 308-5050700622 900-5050700622CT-ND 5050700622
Product Name Rectangular Connectors - 5050700622 SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data