Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Zener Diode 4.3 V 300 mW ±7% Surface Mount SOT-23-3
Contact Finish: Tin
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 40POS SMD GOLD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | WM14434DKR-ND | 5017450401 | |
| Product Name | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |