TE Connectivity Board to Board & Mezzanine Connectors 4-5353190-0

Description
.6FHR04H,140,S,GIG,3 0/Sn,TR,NSYes
Request a Quote Datasheet
Description
.6FHR04H,140,S,GIG,3 0/Sn,TR,NSYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 4-5353190-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4-5353190-0
Board to Board & Mezzanine Connectors 4-5353190-0
.6FHR04H,140,S,GIG,3 0/Sn,TR,NSYes

.6FHR04H,140,S,GIG,30/Sn,TR,NSYes

Buy Now
Rectangular Connectors - 4-5353190-0 - 847807-4-5353190-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-5353190-0
847807-4-5353190-0
Rectangular Connectors - 4-5353190-0 847807-4-5353190-0
Manufacturer: TE Connectivity Win Source Part Number: 847807-4-5353190-0 Series: Free Height (FH) GIGA Features: Position Connector Package: Reel - TR Family Name: 5353190 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -4-5353190-0-SI, 4-5353190-0-ND, A111201CT, A111201TR

Manufacturer: TE Connectivity
Win Source Part Number: 847807-4-5353190-0
Series: Free Height (FH) GIGA
Features: Position Connector
Package: Reel - TR
Family Name: 5353190
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -4-5353190-0-SI, 4-5353190-0-ND, A111201CT, A111201TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-5353190-0
Electronic Connector 316-4-5353190-0
140 Pos 0.6mm Pitch Board-to-Board Header, SMT, Gold Product overview: 4-5353190-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-5353190-0 can be used for catalog matching and distributor lookup.

140 Pos 0.6mm Pitch Board-to-Board Header, SMT, Gold Product overview: 4-5353190-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-5353190-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111201TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111201TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111201TR-ND
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
4-5353190-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 4-5353190-0
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site
.6Fhr04H,140,s,gig,30/sn,tr,nsyes Amp - Te Connectivity - 99X3214 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhr04H,140,s,gig,30/sn,tr,nsyes Amp - Te Connectivity
99X3214
.6Fhr04H,140,s,gig,30/sn,tr,nsyes Amp - Te Connectivity 99X3214
.6FHR04H,140,S,GIG,3 0/Sn,TR,NSYes

.6FHR04H,140,S,GIG,30/Sn,TR,NSYes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4-5353190-0 847807-4-5353190-0 316-4-5353190-0 A111201TR-ND 4-5353190-0 99X3214
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 4-5353190-0 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .6Fhr04H,140,s,gig,30/sn,tr,nsyes Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Termination SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28682-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Screw Connectors - 36-7689-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details