Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Contact Finish: Tin
0.35 B/B PLUG ASSY 40CKT EMBSTP Product overview: 5054174010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5054174010 can be used for catalog matching and distributor lookup.
Position Connector
0.35 B/B PLUG ASSY 40CKT EMBSTP
0.35 B/B PLUG ASSY 40CKT EMBSTP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 308-5054174010 | 900-5054174010TR-ND | |
| Product Name | Connectors,Interconnects | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |