Molex Arrays, Edge Type, Mezzanine (Board to Board) 5033083010

Description
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM14489TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM14489TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM14489TR-ND
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5033083010 - 852871-5033083010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5033083010
852871-5033083010
Rectangular Connectors - 5033083010 852871-5033083010
Manufacturer: Molex, LLC Win Source Part Number: 852871-5033083010 Series: SlimStack 503308 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 503308 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5033083010-ND, WM14489TR, WM14489DKR, WM14489CT, 503308-3010

Manufacturer: Molex, LLC
Win Source Part Number: 852871-5033083010
Series: SlimStack 503308
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 503308
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5033083010-ND, WM14489TR, WM14489DKR, WM14489CT, 503308-3010

Buy Now Datasheet
Singapore, Singapore
50V 300mA Electronic Connector
308-5033083010
50V 300mA Electronic Connector 308-5033083010
0.4mm Pitch 30Ckt 50V 300mA Gold Plated Copper Alloy Board-to-Board Connector Product overview: 5033083010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033083010 can be used for catalog matching and distributor lookup.

0.4mm Pitch 30Ckt 50V 300mA Gold Plated Copper Alloy Board-to-Board Connector Product overview: 5033083010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033083010 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5033083010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5033083010
CONN PLUG 30POS SMD GOLD

CONN PLUG 30POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM14489TR-ND 852871-5033083010 308-5033083010 5033083010
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5033083010 50V 300mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data