Molex Arrays, Edge Type, Mezzanine (Board to Board) 5035521420

Description
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM14495TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM14495TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM14495TR-ND
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5035521420
SMD Electronic Connector 308-5035521420
14 Pos 0.4mm Pitch Vertical SMD Plug Connector Product overview: 5035521420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035521420 can be used for catalog matching and distributor lookup.

14 Pos 0.4mm Pitch Vertical SMD Plug Connector Product overview: 5035521420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035521420 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5035521420 - 856303-5035521420 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5035521420
856303-5035521420
Rectangular Connectors - 5035521420 856303-5035521420
Manufacturer: Molex, LLC Win Source Part Number: 856303-5035521420 Series: SlimStack 503552 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 503552 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14495TR, WM14495DKR, 5035521420-ND, 503552-1420, WM14495CT

Manufacturer: Molex, LLC
Win Source Part Number: 856303-5035521420
Series: SlimStack 503552
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 503552
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM14495TR, WM14495DKR, 5035521420-ND, 503552-1420, WM14495CT

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5035521420
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5035521420
CONN PLUG 14POS SMD GOLD

CONN PLUG 14POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM14495TR-ND 308-5035521420 856303-5035521420 5035521420
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 5035521420 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26699-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details