0.4mm Pitch 12 Pos 2 Row Stacking Connector, Gold Bronze, 50V Product overview: 5015911211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015911211 can be used for catalog matching and distributor lookup.
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: Molex
Win Source Part Number: 1128939-5015911211
Packaging: Reel
Number of Positions: 12
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 0.9mm
Height Above Board: 0.035" (0.88mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 12C ssy 12Ckt EmbsTp Pkg
CONN RCPT 12POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-5015911211 | WM14432TR-ND | 1128939-5015911211 | 514-5015911211 | 5015911211 |
| Product Name | 50V Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Hard To Find - 5015911211 | Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 12C ssy 12Ckt EmbsTp Pkg | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder | |||
| Current Rating | 0.3 amps | 0.3 amps | |||
| Category | Board to Board Connector | ||||
| Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | SMD | Surface Mount |