Molex Arrays, Edge Type, Mezzanine (Board to Board) 5046184010

Description
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM10886TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM10886TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM10886TR-ND
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5046184010
SMD Electronic Connector 308-5046184010
Conn Board to Board RCP 40 POS 0.35mm Solder ST SMD SlimStack™ T/R Product overview: 5046184010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5046184010 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 40 POS 0.35mm Solder ST SMD SlimStack™ T/R Product overview: 5046184010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5046184010 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 150 ns 28-EDIP

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 150 ns 28-EDIP

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5046184010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5046184010
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM10886TR-ND 308-5046184010 5046184010
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data