100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Linear Voltage Regulator IC Positive Programmable 4 Output 200mA 16-QFN (3x3)
Contact Finish: Tin
CONN RCPT 100POS SMD GOLD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5009131002-ND | 5009131002 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |