Molex Arrays, Edge Type, Mezzanine (Board to Board) 5033042442

Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 5033042442-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5033042442-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5033042442-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5033042442 - 856298-5033042442 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5033042442
856298-5033042442
Rectangular Connectors - 5033042442 856298-5033042442
Manufacturer: Molex, LLC Win Source Part Number: 856298-5033042442 Series: SlimStack 503304 Features: Position Connector Package: Reel - TR Family Name: 503304 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 72000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856298-5033042442
Series: SlimStack 503304
Features: Position Connector
Package: Reel - TR
Family Name: 503304
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 72000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Dual SMD Electronic Connector
308-5033042442
Dual SMD Electronic Connector 308-5033042442
SlimStack 0.40mm Pitch Board-to-Board Receptacle, Surface Mount, Dual Row, Vertical, 0.70mm Stacking Height, 24 Circuits Product overview: 5033042442 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033042442 can be used for catalog matching and distributor lookup.

SlimStack 0.40mm Pitch Board-to-Board Receptacle, Surface Mount, Dual Row, Vertical, 0.70mm Stacking Height, 24 Circuits Product overview: 5033042442 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033042442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5033042442
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5033042442
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5033042442-ND 856298-5033042442 308-5033042442 5033042442
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5033042442 Dual SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data