Board-to-Board Header, 4 Power/4 Signal, 0.4mm, Solder ST, SMD Product overview: 5054760810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5054760810 can be used for catalog matching and distributor lookup.
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: Molex, LLC
Win Source Part Number: 849634-5054760810
Series: SlimStack 505476
Features: Position Connector
Package: Reel - TR
Family Name: 505476
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM12441TR, WM12441DKR, WM12441CT
CONN PLUG 4POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-5054760810 | WM12441DKR-ND | 849634-5054760810 | 5054760810 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5054760810 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |