Board-to-Board Header, 24 Pos, 0.4mm, Solder ST, SMD Product overview: 5055502420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5055502420 can be used for catalog matching and distributor lookup.
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Win Source Part Number: 1351817-5055502420
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 505550
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Standard Package: 7,000
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 505550
CONN RCPT 24POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-5055502420 | 900-5055502420TR-ND | 1351817-5055502420 | 5055502420 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |