20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: Molex
Win Source Part Number: 1128940-5015912011
Packaging: Reel
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 0.9mm
Height Above Board: 0.035" (0.88mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONNECTOR, BOARD STACKING CONNECTOR Product overview: 5015912011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015912011 can be used for catalog matching and distributor lookup.
CONN RCPT 20POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM24041TR-ND | 1128940-5015912011 | 308-5015912011 | 5015912011 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Hard To Find - 5015912011 | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |