Molex SMD Electronic Connector 5050662422

Description
Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5050662422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050662422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5050662422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050662422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-5050662422
SMD Electronic Connector 308-5050662422
Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5050662422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050662422 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5050662422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050662422 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5050662422TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5050662422TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5050662422TR-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5050662422DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5050662422DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5050662422DKR-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5050662422CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5050662422CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5050662422CT-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5050662422 - 907076-5050662422 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5050662422
907076-5050662422
Rectangular Connectors - 5050662422 907076-5050662422
Manufacturer: Molex, LLC Win Source Part Number: 907076-5050662422 Series: SlimStack Armor 505066 Features: 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 505066 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: 505066-2422, 5050662422-ND, 23-5050662422TR, 23-5050662422CT, 23-5050662422DKR

Manufacturer: Molex, LLC
Win Source Part Number: 907076-5050662422
Series: SlimStack Armor 505066
Features: 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 505066
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: 505066-2422, 5050662422-ND, 23-5050662422TR, 23-5050662422CT, 23-5050662422DKR

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5050662422
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5050662422
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 308-5050662422 23-5050662422TR-ND 907076-5050662422 5050662422
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5050662422 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data