TE Connectivity Board to Board & Mezzanine Connectors 5084616-5

Description
0.8FH,R13H.5,120,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R13H.5,120,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5084616-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-5
Board to Board & Mezzanine Connectors 5084616-5
0.8FH,R13H.5,120,08/ Sn,TR,SC

0.8FH,R13H.5,120,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-5
Board to Board & Mezzanine Connectors 5084616-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5084616-5
Electronic Connector 316-5084616-5
120 Pos 0.8mm Pitch SMT Header, Straight, 2 Rows, Gold/Tin Product overview: 5084616-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch SMT Header, Straight, 2 Rows, Gold/Tin Product overview: 5084616-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99238CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99238CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99238CT-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99238TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99238TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99238TR-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084616-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084616-5
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity - 18AH0348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity
18AH0348
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity 18AH0348
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Product Range:-; No. of Contacts:120Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity - 32AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity
32AH7391
Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity 32AH7391
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Product Range:-; No. of Contacts:120Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5084616-5 316-5084616-5 A99238CT-ND 5084616-5 18AH0348
Product Name Board to Board & Mezzanine Connectors Connectors,Interconnects Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Fixed Surface Mount
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data