Molex Arrays, Edge Type, Mezzanine (Board to Board) 5052701012

Description
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052701012TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052701012TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052701012TR-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052701012DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052701012DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052701012DKR-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 23-5052701012CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
23-5052701012CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 23-5052701012CT-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5052701012
SMD Electronic Connector 308-5052701012
Conn Board to Board RCP 10 POS 0.35mm Solder ST SMD T/R Product overview: 5052701012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052701012 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 10 POS 0.35mm Solder ST SMD T/R Product overview: 5052701012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052701012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9) Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9)
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5052701012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5052701012
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 23-5052701012TR-ND 308-5052701012 5052701012
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2 mm (0.0787 inch)
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details