TE Connectivity Rectangular Connectors - 5084616-4 5084616-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 856342-5084616-4 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5084616-4TR, A99237CT, 50846164, A99237TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856342-5084616-4 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5084616-4TR, A99237CT, 50846164, A99237TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5084616-4 - 856342-5084616-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5084616-4
856342-5084616-4
Rectangular Connectors - 5084616-4 856342-5084616-4
Manufacturer: TE Connectivity Win Source Part Number: 856342-5084616-4 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5084616-4TR, A99237CT, 50846164, A99237TR

Manufacturer: TE Connectivity
Win Source Part Number: 856342-5084616-4
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Family Name: 5084616
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-5084616-4TR, A99237CT, 50846164, A99237TR

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99237CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99237CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99237CT-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99237TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99237TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99237TR-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5084616-4
SMD Electronic Connector 316-5084616-4
100 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5084616-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5084616-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5084616-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-4
Board to Board & Mezzanine Connectors 5084616-4
0.8FH,R13H.5,100,08/ Sn,TR,SC

0.8FH,R13H.5,100,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-4
Board to Board & Mezzanine Connectors 5084616-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity - 38M9799 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity
38M9799
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity 38M9799
0.8FH,R13H.5,100,08/ SN,TR,SC

0.8FH,R13H.5,100,08/SN,TR,SC

Supplier's Site
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity - 76AC8255 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity
76AC8255
0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity 76AC8255
0.8FH,R13H.5,100,08/ Sn,TR,SC

0.8FH,R13H.5,100,08/Sn,TR,SC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084616-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084616-4
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856342-5084616-4 A99237CT-ND 316-5084616-4 5084616-4 38M9799 5084616-4
Product Name Rectangular Connectors - 5084616-4 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Board to Board & Mezzanine Connectors 0.8Fh,r13H.5,100,08/sn,tr,sc Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data